Vishay Intertechnology, Inc. RES 511 OHM 30W 1% AXIAL LUGS RER55F5110RCSL

Description
RES 511ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 511ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 30W 1% AXIAL LUGS - RER55F5110RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 30W 1% AXIAL LUGS
RER55F5110RCSL
RES 511 OHM 30W 1% AXIAL LUGS RER55F5110RCSL
RES 511ohm 30W 1% AXIAL LUGS

RES 511ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F5110RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F5110RCSL-ND
Chassis Mount Resistors RER55F5110RCSL-ND
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F5110RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F5110RCSL
Chassis Mount Resistors RER55F5110RCSL
RES CHAS MNT 511 OHM 1% 30W

RES CHAS MNT 511 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F5110RCSL RER55F5110RCSL-ND RER55F5110RCSL
Product Name RES 511 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details