Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F5110PC02

Description
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F5110PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F5110PC02-ND
Chassis Mount Resistors RER55F5110PC02-ND
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 511 OHM 30W 1% AXIAL LUGS - RER55F5110PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 30W 1% AXIAL LUGS
RER55F5110PC02
RES 511 OHM 30W 1% AXIAL LUGS RER55F5110PC02
RES 511ohm 30W 1% AXIAL LUGS

RES 511ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F5110PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F5110PC02
Chassis Mount Resistors RER55F5110PC02
RES CHAS MNT 511 OHM 1% 30W

RES CHAS MNT 511 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F5110PC02-ND RER55F5110PC02 RER55F5110PC02
Product Name Chassis Mount Resistors RES 511 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers