Vishay Intertechnology, Inc. RES 4.99 OHM 30W 1% AXIAL LUGS RER55F4R99MCSL

Description
RES 4.99ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 30W 1% AXIAL LUGS - RER55F4R99MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 30W 1% AXIAL LUGS
RER55F4R99MCSL
RES 4.99 OHM 30W 1% AXIAL LUGS RER55F4R99MCSL
RES 4.99ohm 30W 1% AXIAL LUGS

RES 4.99ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4R99MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4R99MCSL-ND
Chassis Mount Resistors RER55F4R99MCSL-ND
4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F4R99MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4R99MCSL
Chassis Mount Resistors RER55F4R99MCSL
RES CHAS MNT 4.99 OHM 1% 30W

RES CHAS MNT 4.99 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4R99MCSL RER55F4R99MCSL-ND RER55F4R99MCSL
Product Name RES 4.99 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details