Vishay Intertechnology, Inc. RES 4.32 OHM 30W 1% AXIAL LUGS RER55F4R32RCSL

Description
RES 4.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 30W 1% AXIAL LUGS - RER55F4R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 30W 1% AXIAL LUGS
RER55F4R32RCSL
RES 4.32 OHM 30W 1% AXIAL LUGS RER55F4R32RCSL
RES 4.32ohm 30W 1% AXIAL LUGS

RES 4.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4R32RCSL-ND
Chassis Mount Resistors RER55F4R32RCSL-ND
4.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F4R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4R32RCSL
Chassis Mount Resistors RER55F4R32RCSL
RES CHAS MNT 4.32 OHM 1% 30W

RES CHAS MNT 4.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4R32RCSL RER55F4R32RCSL-ND RER55F4R32RCSL
Product Name RES 4.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details