Vishay Intertechnology, Inc. RES 499 OHM 30W 1% AXIAL LUGS RER55F4990RCSL

Description
RES 499ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 499ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 30W 1% AXIAL LUGS - RER55F4990RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 30W 1% AXIAL LUGS
RER55F4990RCSL
RES 499 OHM 30W 1% AXIAL LUGS RER55F4990RCSL
RES 499ohm 30W 1% AXIAL LUGS

RES 499ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4990RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4990RCSL-ND
Chassis Mount Resistors RER55F4990RCSL-ND
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F4990RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4990RCSL
Chassis Mount Resistors RER55F4990RCSL
RES CHAS MNT 499 OHM 1% 30W

RES CHAS MNT 499 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4990RCSL RER55F4990RCSL-ND RER55F4990RCSL
Product Name RES 499 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers