Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F4990RC02

Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F4990RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4990RC02-ND
Chassis Mount Resistors RER55F4990RC02-ND
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 30W 1% AXIAL LUGS - RER55F4990RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 30W 1% AXIAL LUGS
RER55F4990RC02
RES 499 OHM 30W 1% AXIAL LUGS RER55F4990RC02
RES 499ohm 30W 1% AXIAL LUGS

RES 499ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4990RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4990RC02
Chassis Mount Resistors RER55F4990RC02
RES CHAS MNT 499 OHM 1% 30W

RES CHAS MNT 499 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4990RC02-ND RER55F4990RC02 RER55F4990RC02
Product Name Chassis Mount Resistors RES 499 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details