Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F4990PCSL

Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F4990PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4990PCSL-ND
Chassis Mount Resistors RER55F4990PCSL-ND
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 30W 1% AXIAL LUGS - RER55F4990PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 30W 1% AXIAL LUGS
RER55F4990PCSL
RES 499 OHM 30W 1% AXIAL LUGS RER55F4990PCSL
RES 499ohm 30W 1% AXIAL LUGS

RES 499ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4990PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4990PCSL
Chassis Mount Resistors RER55F4990PCSL
RES CHAS MNT 499 OHM 1% 30W

RES CHAS MNT 499 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4990PCSL-ND RER55F4990PCSL RER55F4990PCSL
Product Name Chassis Mount Resistors RES 499 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details