Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F47R5PCSL

Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F47R5PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F47R5PCSL-ND
Chassis Mount Resistors RER55F47R5PCSL-ND
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 47.5 OHM 30W 1% AXIAL LUGS - RER55F47R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 30W 1% AXIAL LUGS
RER55F47R5PCSL
RES 47.5 OHM 30W 1% AXIAL LUGS RER55F47R5PCSL
RES 47.5ohm 30W 1% AXIAL LUGS

RES 47.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F47R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F47R5PCSL
Chassis Mount Resistors RER55F47R5PCSL
RES CHAS MNT 47.5 OHM 1% 30W

RES CHAS MNT 47.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F47R5PCSL-ND RER55F47R5PCSL RER55F47R5PCSL
Product Name Chassis Mount Resistors RES 47.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details