Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F47R5PC02

Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F47R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F47R5PC02-ND
Chassis Mount Resistors RER55F47R5PC02-ND
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 47.5 OHM 30W 1% AXIAL LUGS - RER55F47R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 30W 1% AXIAL LUGS
RER55F47R5PC02
RES 47.5 OHM 30W 1% AXIAL LUGS RER55F47R5PC02
RES 47.5ohm 30W 1% AXIAL LUGS

RES 47.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F47R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F47R5PC02
Chassis Mount Resistors RER55F47R5PC02
RES CHAS MNT 47.5 OHM 1% 30W

RES CHAS MNT 47.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F47R5PC02-ND RER55F47R5PC02 RER55F47R5PC02
Product Name Chassis Mount Resistors RES 47.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details