RES 46.4ohm 30W 1% AXIAL LUGS
46.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 46.4 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER55F46R4RC02 | RER55F46R4RC02-ND | RER55F46R4RC02 |
| Product Name | RES 46.4 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 46.4 ohms | 46.4 ohms | 46.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |