Vishay Intertechnology, Inc. RES 42.2 OHM 30W 1% AXIAL LUGS RER55F42R2RCSL

Description
RES 42.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 30W 1% AXIAL LUGS - RER55F42R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 30W 1% AXIAL LUGS
RER55F42R2RCSL
RES 42.2 OHM 30W 1% AXIAL LUGS RER55F42R2RCSL
RES 42.2ohm 30W 1% AXIAL LUGS

RES 42.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F42R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F42R2RCSL-ND
Chassis Mount Resistors RER55F42R2RCSL-ND
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F42R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F42R2RCSL
Chassis Mount Resistors RER55F42R2RCSL
RES CHAS MNT 42.2 OHM 1% 30W

RES CHAS MNT 42.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F42R2RCSL RER55F42R2RCSL-ND RER55F42R2RCSL
Product Name RES 42.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers