Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F4220RC02

Description
422 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
422 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F4220RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4220RC02-ND
Chassis Mount Resistors RER55F4220RC02-ND
422 Ohms ±1% 30W Wirewound Chassis Mount Resistor

422 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 422 OHM 30W 1% AXIAL LUGS - RER55F4220RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 30W 1% AXIAL LUGS
RER55F4220RC02
RES 422 OHM 30W 1% AXIAL LUGS RER55F4220RC02
RES 422ohm 30W 1% AXIAL LUGS

RES 422ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4220RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4220RC02
Chassis Mount Resistors RER55F4220RC02
RES CHAS MNT 422 OHM 1% 30W

RES CHAS MNT 422 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4220RC02-ND RER55F4220RC02 RER55F4220RC02
Product Name Chassis Mount Resistors RES 422 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details