Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F4021RCSL

Description
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F4021RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F4021RCSL-ND
Chassis Mount Resistors RER55F4021RCSL-ND
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.02K OHM 30W 1% AXIAL LUGS - RER55F4021RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 30W 1% AXIAL LUGS
RER55F4021RCSL
RES 4.02K OHM 30W 1% AXIAL LUGS RER55F4021RCSL
RES 4.02Kohm 30W 1% AXIAL LUGS

RES 4.02Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F4021RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F4021RCSL
Chassis Mount Resistors RER55F4021RCSL
RES CHAS MNT 4.02K OHM 1% 30W

RES CHAS MNT 4.02K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F4021RCSL-ND RER55F4021RCSL RER55F4021RCSL
Product Name Chassis Mount Resistors RES 4.02K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers