Vishay Intertechnology, Inc. RES 3.32 OHM 30W 1% AXIAL LUGS RER55F3R32RCSL

Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 30W 1% AXIAL LUGS - RER55F3R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 30W 1% AXIAL LUGS
RER55F3R32RCSL
RES 3.32 OHM 30W 1% AXIAL LUGS RER55F3R32RCSL
RES 3.32ohm 30W 1% AXIAL LUGS

RES 3.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3R32RCSL-ND
Chassis Mount Resistors RER55F3R32RCSL-ND
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F3R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3R32RCSL
Chassis Mount Resistors RER55F3R32RCSL
RES CHAS MNT 3.32 OHM 1% 30W

RES CHAS MNT 3.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3R32RCSL RER55F3R32RCSL-ND RER55F3R32RCSL
Product Name RES 3.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details