Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F3R32PC02

Description
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F3R32PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3R32PC02-ND
Chassis Mount Resistors RER55F3R32PC02-ND
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - RER55F3R32PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER55F3R32PC02
Resistor-Misc RER55F3R32PC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER55F3R32PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3R32PC02
Chassis Mount Resistors RER55F3R32PC02
RES CHAS MNT 3.32 OHM 1% 30W

RES CHAS MNT 3.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3R32PC02-ND RER55F3R32PC02 RER55F3R32PC02
Product Name Chassis Mount Resistors Resistor-Misc Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers