Vishay Intertechnology, Inc. RES 3.24 OHM 30W 1% AXIAL LUGS RER55F3R24RCSL

Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 30W 1% AXIAL LUGS - RER55F3R24RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 30W 1% AXIAL LUGS
RER55F3R24RCSL
RES 3.24 OHM 30W 1% AXIAL LUGS RER55F3R24RCSL
RES 3.24ohm 30W 1% AXIAL LUGS

RES 3.24ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3R24RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3R24RCSL-ND
Chassis Mount Resistors RER55F3R24RCSL-ND
3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F3R24RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3R24RCSL
Chassis Mount Resistors RER55F3R24RCSL
RES CHAS MNT 3.24 OHM 1% 30W

RES CHAS MNT 3.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3R24RCSL RER55F3R24RCSL-ND RER55F3R24RCSL
Product Name RES 3.24 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details