Vishay Intertechnology, Inc. RES 3.24 OHM 30W 1% AXIAL LUGS RER55F3R24RC02

Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 30W 1% AXIAL LUGS - RER55F3R24RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 30W 1% AXIAL LUGS
RER55F3R24RC02
RES 3.24 OHM 30W 1% AXIAL LUGS RER55F3R24RC02
RES 3.24ohm 30W 1% AXIAL LUGS

RES 3.24ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3R24RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3R24RC02-ND
Chassis Mount Resistors RER55F3R24RC02-ND
3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F3R24RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3R24RC02
Chassis Mount Resistors RER55F3R24RC02
RES CHAS MNT 3.24 OHM 1% 30W

RES CHAS MNT 3.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3R24RC02 RER55F3R24RC02-ND RER55F3R24RC02
Product Name RES 3.24 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details