The RER55F36R5RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting on a chassis to leverage the heat-sink effect. With a power rating of 30 watts at 25 °C, the RER55F36R5RCSL has a resistance value of 36.5 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and features a ceramic, steatite, or alumina core. This product is suitable for applications requiring robust performance under extreme conditions, including low and high temperature operations, moisture resistance, and high-frequency vibration. It meets various military specifications for reliability and durability, making it a reliable choice for demanding engineering projects.
RES 36.5ohm 30W 1% AXIAL LUGS
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 36.5 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER55F36R5RCSL | RER55F36R5RCSL-ND | RER55F36R5RCSL |
| Product Name | RES 36.5 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 36.5 ohms | 36.5 ohms | 36.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |