Vishay Intertechnology, Inc. RES 36.5 OHM 30W 1% AXIAL LUGS RER55F36R5RC02

Description
RES 36.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 36.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 30W 1% AXIAL LUGS - RER55F36R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 30W 1% AXIAL LUGS
RER55F36R5RC02
RES 36.5 OHM 30W 1% AXIAL LUGS RER55F36R5RC02
RES 36.5ohm 30W 1% AXIAL LUGS

RES 36.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F36R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F36R5RC02-ND
Chassis Mount Resistors RER55F36R5RC02-ND
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F36R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F36R5RC02
Chassis Mount Resistors RER55F36R5RC02
RES CHAS MNT 36.5 OHM 1% 30W

RES CHAS MNT 36.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F36R5RC02 RER55F36R5RC02-ND RER55F36R5RC02
Product Name RES 36.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details