Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F34R8RCSL

Description
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F34R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F34R8RCSL-ND
Chassis Mount Resistors RER55F34R8RCSL-ND
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34.8 OHM 30W 1% AXIAL LUGS - RER55F34R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 30W 1% AXIAL LUGS
RER55F34R8RCSL
RES 34.8 OHM 30W 1% AXIAL LUGS RER55F34R8RCSL
RES 34.8ohm 30W 1% AXIAL LUGS

RES 34.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F34R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F34R8RCSL
Chassis Mount Resistors RER55F34R8RCSL
RES CHAS MNT 34.8 OHM 1% 30W

RES CHAS MNT 34.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F34R8RCSL-ND RER55F34R8RCSL RER55F34R8RCSL
Product Name Chassis Mount Resistors RES 34.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details