The RER55F34R8RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 34.8 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor also boasts high insulation resistance of at least 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring robust performance under various environmental conditions, making it a reliable choice for engineers in need of durable resistive components.
Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 34.8 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER55F34R8RC02 | RER55F34R8RC02-ND | RER55F34R8RC02 |
| Product Name | Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |