Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F34R0RC02

Description
34 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F34R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F34R0RC02-ND
Chassis Mount Resistors RER55F34R0RC02-ND
34 Ohms ±1% 30W Wirewound Chassis Mount Resistor

34 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34 OHM 30W 1% AXIAL LUGS - RER55F34R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 30W 1% AXIAL LUGS
RER55F34R0RC02
RES 34 OHM 30W 1% AXIAL LUGS RER55F34R0RC02
RES 34ohm 30W 1% AXIAL LUGS

RES 34ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F34R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F34R0RC02
Chassis Mount Resistors RER55F34R0RC02
RES CHAS MNT 34 OHM 1% 30W

RES CHAS MNT 34 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F34R0RC02-ND RER55F34R0RC02 RER55F34R0RC02
Product Name Chassis Mount Resistors RES 34 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers