Vishay Intertechnology, Inc. RES 32.4 OHM 30W 1% AXIAL LUGS RER55F32R4PCSL

Description
RES 32.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 32.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 30W 1% AXIAL LUGS - RER55F32R4PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 30W 1% AXIAL LUGS
RER55F32R4PCSL
RES 32.4 OHM 30W 1% AXIAL LUGS RER55F32R4PCSL
RES 32.4ohm 30W 1% AXIAL LUGS

RES 32.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F32R4PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F32R4PCSL-ND
Chassis Mount Resistors RER55F32R4PCSL-ND
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F32R4PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F32R4PCSL
Chassis Mount Resistors RER55F32R4PCSL
RES CHAS MNT 32.4 OHM 1% 30W

RES CHAS MNT 32.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F32R4PCSL RER55F32R4PCSL-ND RER55F32R4PCSL
Product Name RES 32.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers