Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F3240RC02

Description
324 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
324 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F3240RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3240RC02-ND
Chassis Mount Resistors RER55F3240RC02-ND
324 Ohms ±1% 30W Wirewound Chassis Mount Resistor

324 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 324 OHM 30W 1% AXIAL LUGS - RER55F3240RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 30W 1% AXIAL LUGS
RER55F3240RC02
RES 324 OHM 30W 1% AXIAL LUGS RER55F3240RC02
RES 324ohm 30W 1% AXIAL LUGS

RES 324ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3240RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3240RC02
Chassis Mount Resistors RER55F3240RC02
RES CHAS MNT 324 OHM 1% 30W

RES CHAS MNT 324 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3240RC02-ND RER55F3240RC02 RER55F3240RC02
Product Name Chassis Mount Resistors RES 324 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details