Vishay Intertechnology, Inc. RES 31.6 OHM 30W 1% AXIAL LUGS RER55F31R6RCSL

Description
RES 31.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 30W 1% AXIAL LUGS - RER55F31R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 30W 1% AXIAL LUGS
RER55F31R6RCSL
RES 31.6 OHM 30W 1% AXIAL LUGS RER55F31R6RCSL
RES 31.6ohm 30W 1% AXIAL LUGS

RES 31.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F31R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F31R6RCSL-ND
Chassis Mount Resistors RER55F31R6RCSL-ND
31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F31R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F31R6RCSL
Chassis Mount Resistors RER55F31R6RCSL
RES CHAS MNT 31.6 OHM 1% 30W

RES CHAS MNT 31.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F31R6RCSL RER55F31R6RCSL-ND RER55F31R6RCSL
Product Name RES 31.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details