Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F31R6RC02

Description
31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F31R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F31R6RC02-ND
Chassis Mount Resistors RER55F31R6RC02-ND
31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.6 OHM 30W 1% AXIAL LUGS - RER55F31R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 30W 1% AXIAL LUGS
RER55F31R6RC02
RES 31.6 OHM 30W 1% AXIAL LUGS RER55F31R6RC02
RES 31.6ohm 30W 1% AXIAL LUGS

RES 31.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F31R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F31R6RC02
Chassis Mount Resistors RER55F31R6RC02
RES CHAS MNT 31.6 OHM 1% 30W

RES CHAS MNT 31.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F31R6RC02-ND RER55F31R6RC02 RER55F31R6RC02
Product Name Chassis Mount Resistors RES 31.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details