Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F31R2RC02

Description
31.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
31.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F31R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F31R2RC02-ND
Chassis Mount Resistors RER55F31R2RC02-ND
31.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

31.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.2 OHM 30W 1% AXIAL LUGS - RER55F31R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2 OHM 30W 1% AXIAL LUGS
RER55F31R2RC02
RES 31.2 OHM 30W 1% AXIAL LUGS RER55F31R2RC02
RES 31.2ohm 30W 1% AXIAL LUGS

RES 31.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F31R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F31R2RC02
Chassis Mount Resistors RER55F31R2RC02
RES CHAS MNT 31.2 OHM 1% 30W

RES CHAS MNT 31.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F31R2RC02-ND RER55F31R2RC02 RER55F31R2RC02
Product Name Chassis Mount Resistors RES 31.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 31.2 ohms 31.2 ohms 31.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers