Vishay Intertechnology, Inc. RES 30.1 OHM 30W 1% AXIAL LUGS RER55F30R1MCSL

Description
RES 30.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 30W 1% AXIAL LUGS - RER55F30R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 30W 1% AXIAL LUGS
RER55F30R1MCSL
RES 30.1 OHM 30W 1% AXIAL LUGS RER55F30R1MCSL
RES 30.1ohm 30W 1% AXIAL LUGS

RES 30.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F30R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F30R1MCSL-ND
Chassis Mount Resistors RER55F30R1MCSL-ND
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F30R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F30R1MCSL
Chassis Mount Resistors RER55F30R1MCSL
RES CHAS MNT 30.1 OHM 1% 30W

RES CHAS MNT 30.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F30R1MCSL RER55F30R1MCSL-ND RER55F30R1MCSL
Product Name RES 30.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details