Vishay Intertechnology, Inc. RES 309 OHM 30W 1% AXIAL LUGS RER55F3090RCSL

Description
RES 309ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 309ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 30W 1% AXIAL LUGS - RER55F3090RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 30W 1% AXIAL LUGS
RER55F3090RCSL
RES 309 OHM 30W 1% AXIAL LUGS RER55F3090RCSL
RES 309ohm 30W 1% AXIAL LUGS

RES 309ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3090RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3090RCSL-ND
Chassis Mount Resistors RER55F3090RCSL-ND
309 Ohms ±1% 30W Wirewound Chassis Mount Resistor

309 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F3090RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3090RCSL
Chassis Mount Resistors RER55F3090RCSL
RES CHAS MNT 309 OHM 1% 30W

RES CHAS MNT 309 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3090RCSL RER55F3090RCSL-ND RER55F3090RCSL
Product Name RES 309 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers