Vishay Intertechnology, Inc. RES 309 OHM 30W 1% AXIAL LUGS RER55F3090RC02

Description
RES 309ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 309ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 30W 1% AXIAL LUGS - RER55F3090RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 30W 1% AXIAL LUGS
RER55F3090RC02
RES 309 OHM 30W 1% AXIAL LUGS RER55F3090RC02
RES 309ohm 30W 1% AXIAL LUGS

RES 309ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F3090RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F3090RC02-ND
Chassis Mount Resistors RER55F3090RC02-ND
309 Ohms ±1% 30W Wirewound Chassis Mount Resistor

309 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F3090RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F3090RC02
Chassis Mount Resistors RER55F3090RC02
RES CHAS MNT 309 OHM 1% 30W

RES CHAS MNT 309 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F3090RC02 RER55F3090RC02-ND RER55F3090RC02
Product Name RES 309 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details