Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2R80RC02

Description
2.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2R80RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R80RC02-ND
Chassis Mount Resistors RER55F2R80RC02-ND
2.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.8 OHM 30W 1% AXIAL LUGS - RER55F2R80RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 30W 1% AXIAL LUGS
RER55F2R80RC02
RES 2.8 OHM 30W 1% AXIAL LUGS RER55F2R80RC02
RES 2.8ohm 30W 1% AXIAL LUGS

RES 2.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R80RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R80RC02
Chassis Mount Resistors RER55F2R80RC02
RES CHAS MNT 2.8 OHM 1% 30W

RES CHAS MNT 2.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R80RC02-ND RER55F2R80RC02 RER55F2R80RC02
Product Name Chassis Mount Resistors RES 2.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers