Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2R74RCSL

Description
2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R74RCSL-ND
Chassis Mount Resistors RER55F2R74RCSL-ND
2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.74 OHM 30W 1% AXIAL LUGS - RER55F2R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 30W 1% AXIAL LUGS
RER55F2R74RCSL
RES 2.74 OHM 30W 1% AXIAL LUGS RER55F2R74RCSL
RES 2.74ohm 30W 1% AXIAL LUGS

RES 2.74ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R74RCSL
Chassis Mount Resistors RER55F2R74RCSL
RES CHAS MNT 2.74 OHM 1% 30W

RES CHAS MNT 2.74 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R74RCSL-ND RER55F2R74RCSL RER55F2R74RCSL
Product Name Chassis Mount Resistors RES 2.74 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details