Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2R55RCSL

Description
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2R55RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R55RCSL-ND
Chassis Mount Resistors RER55F2R55RCSL-ND
2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.55 OHM 30W 1% AXIAL LUGS - RER55F2R55RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 30W 1% AXIAL LUGS
RER55F2R55RCSL
RES 2.55 OHM 30W 1% AXIAL LUGS RER55F2R55RCSL
RES 2.55ohm 30W 1% AXIAL LUGS

RES 2.55ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R55RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R55RCSL
Chassis Mount Resistors RER55F2R55RCSL
RES CHAS MNT 2.55 OHM 1% 30W

RES CHAS MNT 2.55 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R55RCSL-ND RER55F2R55RCSL RER55F2R55RCSL
Product Name Chassis Mount Resistors RES 2.55 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details