Vishay Intertechnology, Inc. RES 2.49 OHM 30W 1% AXIAL LUGS RER55F2R49PCSL

Description
RES 2.49ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 30W 1% AXIAL LUGS - RER55F2R49PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 30W 1% AXIAL LUGS
RER55F2R49PCSL
RES 2.49 OHM 30W 1% AXIAL LUGS RER55F2R49PCSL
RES 2.49ohm 30W 1% AXIAL LUGS

RES 2.49ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R49PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R49PCSL-ND
Chassis Mount Resistors RER55F2R49PCSL-ND
2.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2R49PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R49PCSL
Chassis Mount Resistors RER55F2R49PCSL
RES CHAS MNT 2.49 OHM 1% 30W

RES CHAS MNT 2.49 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R49PCSL RER55F2R49PCSL-ND RER55F2R49PCSL
Product Name RES 2.49 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details