Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2R32RCSL

Description
2.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R32RCSL-ND
Chassis Mount Resistors RER55F2R32RCSL-ND
2.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.32 OHM 30W 1% AXIAL LUGS - RER55F2R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 30W 1% AXIAL LUGS
RER55F2R32RCSL
RES 2.32 OHM 30W 1% AXIAL LUGS RER55F2R32RCSL
RES 2.32ohm 30W 1% AXIAL LUGS

RES 2.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R32RCSL
Chassis Mount Resistors RER55F2R32RCSL
RES CHAS MNT 2.32 OHM 1% 30W

RES CHAS MNT 2.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R32RCSL-ND RER55F2R32RCSL RER55F2R32RCSL
Product Name Chassis Mount Resistors RES 2.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers