Vishay Intertechnology, Inc. RES 2.21 OHM 30W 1% AXIAL LUGS RER55F2R21RCSL

Description
RES 2.21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 30W 1% AXIAL LUGS - RER55F2R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 30W 1% AXIAL LUGS
RER55F2R21RCSL
RES 2.21 OHM 30W 1% AXIAL LUGS RER55F2R21RCSL
RES 2.21ohm 30W 1% AXIAL LUGS

RES 2.21ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2R21RCSL-ND
Chassis Mount Resistors RER55F2R21RCSL-ND
2.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2R21RCSL
Chassis Mount Resistors RER55F2R21RCSL
RES CHAS MNT 2.21 OHM 1% 30W

RES CHAS MNT 2.21 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2R21RCSL RER55F2R21RCSL-ND RER55F2R21RCSL
Product Name RES 2.21 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers