Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F29R4RC02

Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F29R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F29R4RC02-ND
Chassis Mount Resistors RER55F29R4RC02-ND
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 29.4 OHM 30W 1% AXIAL LUGS - RER55F29R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 30W 1% AXIAL LUGS
RER55F29R4RC02
RES 29.4 OHM 30W 1% AXIAL LUGS RER55F29R4RC02
RES 29.4ohm 30W 1% AXIAL LUGS

RES 29.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F29R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F29R4RC02
Chassis Mount Resistors RER55F29R4RC02
RES CHAS MNT 29.4 OHM 1% 30W

RES CHAS MNT 29.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F29R4RC02-ND RER55F29R4RC02 RER55F29R4RC02
Product Name Chassis Mount Resistors RES 29.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers