Vishay Intertechnology, Inc. RES 28.7 OHM 30W 1% AXIAL LUGS RER55F28R7RCSL

Description
RES 28.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 28.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 30W 1% AXIAL LUGS - RER55F28R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 30W 1% AXIAL LUGS
RER55F28R7RCSL
RES 28.7 OHM 30W 1% AXIAL LUGS RER55F28R7RCSL
RES 28.7ohm 30W 1% AXIAL LUGS

RES 28.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F28R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F28R7RCSL-ND
Chassis Mount Resistors RER55F28R7RCSL-ND
28.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F28R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F28R7RCSL
Chassis Mount Resistors RER55F28R7RCSL
RES CHAS MNT 28.7 OHM 1% 30W

RES CHAS MNT 28.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F28R7RCSL RER55F28R7RCSL-ND RER55F28R7RCSL
Product Name RES 28.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers