Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2870RCSL

Description
287 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
287 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2870RCSL-ND
Chassis Mount Resistors RER55F2870RCSL-ND
287 Ohms ±1% 30W Wirewound Chassis Mount Resistor

287 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 287 OHM 30W 1% AXIAL LUGS - RER55F2870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 30W 1% AXIAL LUGS
RER55F2870RCSL
RES 287 OHM 30W 1% AXIAL LUGS RER55F2870RCSL
RES 287ohm 30W 1% AXIAL LUGS

RES 287ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2870RCSL
Chassis Mount Resistors RER55F2870RCSL
RES CHAS MNT 287 OHM 1% 30W

RES CHAS MNT 287 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2870RCSL-ND RER55F2870RCSL RER55F2870RCSL
Product Name Chassis Mount Resistors RES 287 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers