Vishay Intertechnology, Inc. RES 287 OHM 30W 1% AXIAL LUGS RER55F2870MCSL

Description
RES 287ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 287ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 30W 1% AXIAL LUGS - RER55F2870MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 30W 1% AXIAL LUGS
RER55F2870MCSL
RES 287 OHM 30W 1% AXIAL LUGS RER55F2870MCSL
RES 287ohm 30W 1% AXIAL LUGS

RES 287ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2870MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2870MCSL-ND
Chassis Mount Resistors RER55F2870MCSL-ND
287 Ohms ±1% 30W Wirewound Chassis Mount Resistor

287 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2870MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2870MCSL
Chassis Mount Resistors RER55F2870MCSL
RES CHAS MNT 287 OHM 1% 30W

RES CHAS MNT 287 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2870MCSL RER55F2870MCSL-ND RER55F2870MCSL
Product Name RES 287 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers