Vishay Intertechnology, Inc. RES 274 OHM 30W 1% AXIAL LUGS RER55F2740RC02

Description
RES 274ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 274ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 30W 1% AXIAL LUGS - RER55F2740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 30W 1% AXIAL LUGS
RER55F2740RC02
RES 274 OHM 30W 1% AXIAL LUGS RER55F2740RC02
RES 274ohm 30W 1% AXIAL LUGS

RES 274ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2740RC02-ND
Chassis Mount Resistors RER55F2740RC02-ND
274 Ohms ±1% 30W Wirewound Chassis Mount Resistor

274 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2740RC02
Chassis Mount Resistors RER55F2740RC02
RES CHAS MNT 274 OHM 1% 30W

RES CHAS MNT 274 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2740RC02 RER55F2740RC02-ND RER55F2740RC02
Product Name RES 274 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers