Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F26R1RCSL

Description
26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F26R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F26R1RCSL-ND
Chassis Mount Resistors RER55F26R1RCSL-ND
26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 26.1 OHM 30W 1% AXIAL LUGS - RER55F26R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 30W 1% AXIAL LUGS
RER55F26R1RCSL
RES 26.1 OHM 30W 1% AXIAL LUGS RER55F26R1RCSL
RES 26.1ohm 30W 1% AXIAL LUGS

RES 26.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F26R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F26R1RCSL
Chassis Mount Resistors RER55F26R1RCSL
RES CHAS MNT 26.1 OHM 1% 30W

RES CHAS MNT 26.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F26R1RCSL-ND RER55F26R1RCSL RER55F26R1RCSL
Product Name Chassis Mount Resistors RES 26.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details