Vishay Intertechnology, Inc. RES 26.1 OHM 30W 1% AXIAL LUGS RER55F26R1RC02

Description
RES 26.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 26.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 30W 1% AXIAL LUGS - RER55F26R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 30W 1% AXIAL LUGS
RER55F26R1RC02
RES 26.1 OHM 30W 1% AXIAL LUGS RER55F26R1RC02
RES 26.1ohm 30W 1% AXIAL LUGS

RES 26.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F26R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F26R1RC02-ND
Chassis Mount Resistors RER55F26R1RC02-ND
26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F26R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F26R1RC02
Chassis Mount Resistors RER55F26R1RC02
RES CHAS MNT 26.1 OHM 1% 30W

RES CHAS MNT 26.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F26R1RC02 RER55F26R1RC02-ND RER55F26R1RC02
Product Name RES 26.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details