Vishay Intertechnology, Inc. RES 2.61K OHM 30W 1% AXIAL LUGS RER55F2611RC02

Description
RES 2.61Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 30W 1% AXIAL LUGS - RER55F2611RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 30W 1% AXIAL LUGS
RER55F2611RC02
RES 2.61K OHM 30W 1% AXIAL LUGS RER55F2611RC02
RES 2.61Kohm 30W 1% AXIAL LUGS

RES 2.61Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2611RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2611RC02-ND
Chassis Mount Resistors RER55F2611RC02-ND
2.61 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2.61 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2611RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2611RC02
Chassis Mount Resistors RER55F2611RC02
RES CHAS MNT 2.61K OHM 1% 30W

RES CHAS MNT 2.61K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2611RC02 RER55F2611RC02-ND RER55F2611RC02
Product Name RES 2.61K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details