Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2500RC02

Description
250 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2500RC02-ND
Chassis Mount Resistors RER55F2500RC02-ND
250 Ohms ±1% 30W Wirewound Chassis Mount Resistor

250 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F2500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F2500RC02
Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F2500RC02
Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F2500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2500RC02
Chassis Mount Resistors RER55F2500RC02
RES CHAS MNT 250 OHM 1% 30W

RES CHAS MNT 250 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2500RC02-ND RER55F2500RC02 RER55F2500RC02
Product Name Chassis Mount Resistors Res Wirewound 250 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details