Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F24R9PC02

Description
24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F24R9PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F24R9PC02-ND
Chassis Mount Resistors RER55F24R9PC02-ND
24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 24.9 OHM 30W 1% AXIAL LUGS - RER55F24R9PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 30W 1% AXIAL LUGS
RER55F24R9PC02
RES 24.9 OHM 30W 1% AXIAL LUGS RER55F24R9PC02
RES 24.9ohm 30W 1% AXIAL LUGS

RES 24.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F24R9PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F24R9PC02
Chassis Mount Resistors RER55F24R9PC02
RES CHAS MNT 24.9 OHM 1% 30W

RES CHAS MNT 24.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F24R9PC02-ND RER55F24R9PC02 RER55F24R9PC02
Product Name Chassis Mount Resistors RES 24.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details