Vishay Intertechnology, Inc. RES 24.3 OHM 30W 1% AXIAL LUGS RER55F24R3RCSL

Description
RES 24.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 30W 1% AXIAL LUGS - RER55F24R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 30W 1% AXIAL LUGS
RER55F24R3RCSL
RES 24.3 OHM 30W 1% AXIAL LUGS RER55F24R3RCSL
RES 24.3ohm 30W 1% AXIAL LUGS

RES 24.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F24R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F24R3RCSL-ND
Chassis Mount Resistors RER55F24R3RCSL-ND
24.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

24.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F24R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F24R3RCSL
Chassis Mount Resistors RER55F24R3RCSL
RES CHAS MNT 24.3 OHM 1% 30W

RES CHAS MNT 24.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F24R3RCSL RER55F24R3RCSL-ND RER55F24R3RCSL
Product Name RES 24.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details