Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F2490RCSL

Description
249 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F2490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2490RCSL-ND
Chassis Mount Resistors RER55F2490RCSL-ND
249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 249 OHM 30W 1% AXIAL LUGS - RER55F2490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 30W 1% AXIAL LUGS
RER55F2490RCSL
RES 249 OHM 30W 1% AXIAL LUGS RER55F2490RCSL
RES 249ohm 30W 1% AXIAL LUGS

RES 249ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2490RCSL
Chassis Mount Resistors RER55F2490RCSL
RES CHAS MNT 249 OHM 1% 30W

RES CHAS MNT 249 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2490RCSL-ND RER55F2490RCSL RER55F2490RCSL
Product Name Chassis Mount Resistors RES 249 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers