Vishay Intertechnology, Inc. RES 249 OHM 30W 1% AXIAL LUGS RER55F2490RC02

Description
RES 249ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 249ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 30W 1% AXIAL LUGS - RER55F2490RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 30W 1% AXIAL LUGS
RER55F2490RC02
RES 249 OHM 30W 1% AXIAL LUGS RER55F2490RC02
RES 249ohm 30W 1% AXIAL LUGS

RES 249ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER55F2490RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F2490RC02-ND
Chassis Mount Resistors RER55F2490RC02-ND
249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER55F2490RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F2490RC02
Chassis Mount Resistors RER55F2490RC02
RES CHAS MNT 249 OHM 1% 30W

RES CHAS MNT 249 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F2490RC02 RER55F2490RC02-ND RER55F2490RC02
Product Name RES 249 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers