Vishay Intertechnology, Inc. Chassis Mount Resistors RER55F23R2RC02

Description
23.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER55F23R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER55F23R2RC02-ND
Chassis Mount Resistors RER55F23R2RC02-ND
23.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

23.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER55F23R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER55F23R2RC02
Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER55F23R2RC02
Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER55F23R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER55F23R2RC02
Chassis Mount Resistors RER55F23R2RC02
RES CHAS MNT 23.2 OHM 1% 30W

RES CHAS MNT 23.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER55F23R2RC02-ND RER55F23R2RC02 RER55F23R2RC02
Product Name Chassis Mount Resistors Res Wirewound 23.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details